The IDT72V70800PFG is a high-density, high-speed 1M x 8 (8Mb) Flow-Control Synchronous FIFO from Integrated Device Technology (IDT). This FIFO (First-In, First-Out) memory is designed to provide efficient and reliable data buffering in a variety of applications, particularly those involving high data rates and asynchronous clock domains. The Flow-Control feature enables optimized data transfer and prevents data overflow or underflow.
Applications
- Networking and telecommunications equipment
- Data storage systems
- Digital video and image processing
- High-speed data acquisition systems
- Industrial control systems
Features
- High-speed operation with a 100 MHz clock frequency
- 1M x 8-bit memory organization (8Mb)
- Flow-Control mechanism to prevent data overflow/underflow
- Synchronous read and write operations
- Programmable almost-full and almost-empty flags
- Byte-write enable feature
- 3.3V power supply operation
- Available in a PQFP package
Benefits
- High Data Throughput: Supports high-speed data transfer rates, enabling efficient system performance.
- Data Integrity: Flow-Control mechanism ensures reliable data transfer by preventing overflow/underflow conditions.
- Flexible Operation: Programmable flags and byte-write enable provide customization for specific application requirements.
- Easy Integration: Synchronous interface simplifies system design and reduces complexity.
- Space-Saving Package: PQFP package minimizes board space requirements.
Technical Specifications
The IDT72V70800PFG operates with a 3.3V power supply. The maximum clock frequency is 100 MHz. It incorporates a Flow-Control mechanism to manage data flow. The device features programmable almost-full and almost-empty flags. It includes a byte-write enable feature for flexible data manipulation. The package type is PQFP. Refer to the product datasheet for detailed timing diagrams, pinout information, and operating conditions.