The IDT71V016SA15BFG8 is a high-speed, low-power 1M-bit Static RAM (SRAM) organized as 64K x 16. It is designed for applications requiring fast access times, low power consumption, and high reliability. It's manufactured by IDT (Integrated Device Technology, now Renesas).
Applications
- High-performance cache memory
- DSP (Digital Signal Processing) systems
- Networking equipment (routers, switches)
- Industrial control systems
- Medical imaging equipment
Features
- High-speed access time: 15ns
- Low power consumption: Typically 130mA operating current
- Single 3.3V power supply
- 64K x 16 organization
- Fully static operation: No clock or refresh required
- Tri-state outputs
- Available in a 48-ball Fine-Pitch Ball Grid Array (FBGA) package
- Operating temperature range: -40°C to +85°C
Benefits
- Fast Data Access: The 15ns access time enables high-speed data retrieval, improving system performance.
- Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered and energy-efficient applications.
- Simplified System Design: The fully static operation simplifies memory control and reduces system complexity.
- High Density: Provides a large memory capacity in a small package.
- Robust Performance: The wide operating temperature range ensures reliable operation in harsh environments.
Additional Details
The IDT71V016SA15BFG8 features equal read and write access times and operates from a single 3.3V power supply. It provides a separate data input and output, offering flexibility in system design. The device supports a data retention voltage as low as 2V. The SRAM utilizes advanced CMOS technology to achieve high performance and low power consumption. The FBGA package provides excellent thermal characteristics and allows for high-density board mounting.