The IDT70V659S12DRI is a high-speed synchronous SRAM organized as 128K x 36 or 256K x 18. This memory device is designed for high-performance applications that require fast access times and low latency. It's part of IDT's family of high-speed memory solutions.
Applications
- Networking
- Telecommunications
- Data Communications
- High-Performance Computing
- Cache Memory
Features
- High-speed access time: 12ns
- Internal synchronous self-timed write
- Single 3.3V power supply
- LVTTL Compatible Inputs and Outputs
- Byte Write Enable
Benefits
- High bandwidth for improved system performance
- Simplified memory control with internal self-timed write
- Lower power consumption for energy-efficient systems
- Easy interfacing with standard logic levels
- Flexible write operation for efficient data handling
Technical Specifications
The IDT70V659S12DRI operates at 3.3V. The access time is 12ns. The device offers LVTTL-compatible inputs and outputs. It supports byte write enable for selective memory updates. The 'I' in the part number suggests it is an industrial temperature grade device.