The IDT70V3599S133DRI is a high-speed 256K x 36 Dual-Port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It's designed to provide simultaneous access to memory locations from two independent ports, making it ideal for applications requiring high bandwidth and concurrent data access.
Applications:
- Networking equipment (e.g., routers, switches)
- Telecommunications systems
- Image processing
- Video processing
- Data acquisition systems
Features:
- High-speed access time: 133 MHz
- Dual-port operation: Allows simultaneous reads and writes from two independent ports
- 256K x 36 memory organization
- Separate data input and output pins for each port
- Interrupt Flag provides indication of flag register status
- Busy Flag provides indication that the port is busy
- On-chip arbitration logic
- Low power consumption
- Available in a variety of package options
Benefits:
- Enables high-performance data transfer and processing due to fast access times.
- Facilitates concurrent data access, improving system throughput and efficiency.
- Simplifies system design with on-chip arbitration logic.
- Reduces overall system power consumption, making it suitable for energy-efficient applications.
- Offers flexibility in system design with various package options.
Additional Details:
The IDT70V3599S133DRI is designed with on-chip arbitration logic to resolve conflicts when both ports attempt to access the same memory location simultaneously. This feature simplifies system design and ensures data integrity. The dual-port architecture allows for true concurrent operation, enabling high-speed data transfer and processing. Separate data input and output pins for each port further enhance the device's performance. The interrupt flag and busy flag enhance performance and data integrity.
This device is commonly used in high-bandwidth applications where data needs to be accessed and processed quickly and efficiently. Its dual-port capability makes it particularly well-suited for networking and telecommunications systems, where multiple processors or controllers need to access shared memory resources.