EN
  • EN
  • DE

IDT6116SA45SOG

Part No IDT6116SA45SOG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0951+
Reference case SOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 710409-IDT6116SA45SOG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT6116SA45SOG CAD Model

Description

The IDT6116SA45SOG is a high-speed CMOS static RAM (SRAM) device manufactured by IDT (Integrated Device Technology), now Renesas Electronics. It is designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache memory in processors
  • Buffer memory in networking equipment
  • Data storage in embedded systems
  • Look-up tables
  • High-speed data acquisition systems

Features:

  • Fast access time: Offers a typical access time of 45 ns.
  • Low power consumption: Operates at low power levels, making it suitable for battery-powered applications.
  • Wide voltage range: Supports a wide operating voltage range.
  • TTL-compatible inputs and outputs: Compatible with TTL logic levels.
  • Tri-state outputs: Provides tri-state outputs for easy memory expansion.
  • Package: Available in a SOIC package for surface mounting.

Benefits:

  • Improved system performance: Enables fast data access, improving overall system performance.
  • Reduced power consumption: Extends battery life in portable devices.
  • Easy to interface: Compatible with standard TTL logic levels.
  • High reliability: Provides reliable data storage in demanding environments.
  • Cost-effective: Offers a balance of performance and price, making it suitable for a wide range of applications.

Additional Details:

The IDT6116SA45SOG requires a stable power supply for reliable operation. Datasheets contain detailed information about electrical characteristics, timing diagrams, and application guidelines. Proper decoupling capacitors should be placed near the power supply pins to minimize noise. Signal integrity is crucial for achieving optimal performance, so PCB layout should be carefully considered. It's a 16,384-bit static random access memory organized as 2,048 words by 8 bits.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess