The ICS8535AGI-01LFT is a high-performance clock buffer from IDT (Integrated Device Technology), designed for demanding clock distribution applications. It offers low skew and low additive jitter, making it suitable for use in high-speed digital systems where timing accuracy is critical. The device is designed to distribute a clock signal to multiple outputs with minimal degradation.
Applications
- Networking equipment (routers, switches, and hubs)
- Server and workstation motherboards
- High-speed data communication systems
- Storage area networks (SANs)
- Test and measurement equipment
Features
- Zero delay buffer: Minimizes delay variation between input and output.
- Low additive jitter: Preserves signal integrity in high-frequency applications.
- High fanout: Drives multiple loads without significant signal degradation.
- Operating frequency: up to 350 MHz
- Differential input and output: Enhances noise immunity.
- Output Enable (OE) control: Enables/disables outputs for power management and testing.
- 3.3V power supply: Compatible with common logic levels.
- Available in a small footprint package for space-constrained applications.
Benefits
- Improved system performance due to reduced clock skew and jitter.
- Simplified clock distribution design.
- Enhanced signal integrity in noisy environments.
- Reduced power consumption with output enable function.
- Increased system reliability and stability.
Technical Specifications
The ICS8535AGI-01LFT operates with a 3.3V power supply. It supports differential clock inputs and outputs. The device has a low additive RMS jitter, ensuring high-quality clock signal distribution. It comes in a TSSOP (Thin Shrink Small Outline Package). The operating temperature range is specified in the datasheet.