The ICS85211AMILFT is a high-performance, low-skew, zero delay clock buffer from IDT (Integrated Device Technology). It is designed to distribute high-frequency clock signals with minimal skew and jitter, making it suitable for demanding clock distribution applications.
Applications
- Clock Distribution Networks
- Networking Equipment (Routers, Switches)
- Server Systems
- Data Storage Systems
- Test and Measurement Equipment
Features
- Zero delay buffer
- Low skew outputs
- Output frequency up to 250MHz
- Operating Voltage: 3.3V
- Operating Temperature: -40°C to 85°C
- Available in a lead-free package
- Single-ended output
Benefits
- Improved system performance through reduced clock skew and jitter
- Simplified clock distribution design
- Increased timing margin
- High reliability and stability
- Reduced EMI emissions
- Lower power consumption
- Easy integration into existing systems
- Cost-effective solution for clock distribution
Additional Details
The ICS85211AMILFT is typically used with a 3.3V power supply. Detailed information on power supply requirements, input/output impedance matching, and thermal considerations can be found in the official IDT datasheet. The device is commonly used in applications requiring precise clock synchronization, such as networking, telecommunications, and data acquisition systems. It accepts a single-ended input clock signal and provides multiple single-ended output clock signals with minimal skew.