EN
  • EN
  • DE

ICS8442AYLFT

Part No ICS8442AYLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 700MHZ, CRYSTAL OSCILLATOR-TO-DIFFERENTIAL LVDS FREQUENCY SYNTHESIZER | IC SYNTHESIZE DUAL 700MHZ 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tape and Reel
Status Obsolete
Type Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer
PLL Yes with Bypass
Input Crystal
Output LVDS
Frequency - Max 700MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 8442
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1183709-ICS8442AYLFT
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS8442AYLFT CAD Model

Description

The ICS8442AYLFT is a high-performance, low-skew, 1-to-2 Differential-to-LVCMOS/LVTTL Fanout Buffer from IDT (Integrated Device Technology). Designed for clock distribution applications, it provides precise and reliable clock signals to multiple destinations. The device is optimized for applications requiring low additive jitter and minimal skew, making it suitable for high-speed data communication, networking, and test and measurement equipment.

Applications

  • Clock distribution
  • Networking equipment
  • Data communication systems
  • Test and measurement equipment
  • High-speed backplanes
  • Server systems

Features

  • Differential input: Accepts differential clock signals, such as LVPECL, LVDS, and HCSL.
  • LVCMOS/LVTTL outputs: Provides standard logic level outputs for easy interfacing with other components.
  • Low skew: Minimizes timing differences between outputs, ensuring accurate clock distribution.
  • Low additive jitter: Preserves the integrity of the clock signal, reducing timing errors.
  • Operating frequency up to 250 MHz: Supports high-speed clock signals.
  • Output enable control: Allows for enabling or disabling the outputs.

Benefits

  • Improved system performance: Low skew and jitter ensure accurate and reliable clock distribution, enhancing overall system performance.
  • Simplified clock distribution: Fanout buffer provides multiple clock outputs from a single input, simplifying clock distribution networks.
  • Flexible input options: Accepts various differential input signals, providing flexibility in system design.
  • Easy interfacing: LVCMOS/LVTTL outputs allow for easy interfacing with standard logic devices.
  • Reduced timing errors: Low additive jitter minimizes timing errors in high-speed applications.

Additional Details

The ICS8442AYLFT fanout buffer operates over a specified supply voltage range and is available in a compact package. It features an output enable control that allows for enabling or disabling the outputs, providing flexibility in system configuration. The device is designed to minimize propagation delay variation, ensuring consistent performance across different operating conditions. Proper termination techniques should be used to minimize signal reflections and ensure signal integrity. The datasheet provides detailed information on the device's electrical characteristics, timing parameters, and application guidelines. The device is commonly used in applications where a high-quality, low-skew clock signal needs to be distributed to multiple destinations, such as in servers, routers, and other high-speed digital systems. Its low additive jitter ensures that the integrity of the clock signal is preserved, reducing the risk of timing errors and improving overall system performance.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9270 $77.8540
4+ $31.9404 $127.7616
6+ $30.9425 $185.6550
8+ $29.9445 $239.5560
10+ $28.9455 $289.4550
14+ $25.9517 $363.3238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess