The ICS650R-21LFT is a high-performance clock synthesizer from IDT (Integrated Device Technology). It is designed to generate precise clock signals for a variety of applications, primarily in computing, networking, and consumer electronics. This device offers excellent frequency stability and low jitter, making it suitable for demanding applications requiring clean clock signals.
Applications:
- PC Motherboards
- Networking Equipment (Routers, Switches)
- Graphics Cards
- Embedded Systems
- Consumer Electronics (Set-top boxes, Media players)
Features:
- Generates multiple output frequencies from a single reference clock.
- Low output jitter for high-performance applications.
- Integrated loop filter components, reducing external component count.
- Supports various output clock formats, including LVCMOS.
- Programmable via I2C interface.
- Wide operating voltage range.
- Small form factor package.
Benefits:
- Improved system performance due to low jitter clock signals.
- Reduced BOM (Bill of Materials) cost due to integrated components.
- Simplified system design and layout.
- Increased system reliability.
- Flexibility to support different clock frequencies and formats.
Additional Details:
The ICS650R-21LFT operates from a 3.3V power supply. It is available in a TSSOP package. The device features an I2C interface for programming and configuration, allowing users to customize the output frequencies and other parameters. The integrated loop filter ensures stable and clean clock generation. Specific output frequencies are determined by external components and programming via the I2C interface. For precise details on frequency ranges and programming, consult the device datasheet. This component is designed for high-volume production and is optimized for cost and performance. The device is RoHS compliant.