The IDT 74LVC16823APA is a 16-bit flip-flop with a 3-state output, designed for high-performance bus interface applications. This device is part of the LVC (Low-Voltage CMOS) family, offering low power consumption and high-speed operation. It is commonly used in memory address drivers, clock enable registers, and other data storage applications.
Applications:
- Memory Address Drivers: Buffering and latching memory addresses in computer systems.
- Clock Enable Registers: Providing enable signals for clock circuits in digital systems.
- Data Storage: Storing and retrieving data in digital circuits.
- Bus Interface: Interfacing between different buses with varying voltage levels.
- High-Speed Data Processing: Used in systems requiring high-speed data transfer and storage.
Features:
- 16-Bit Wide: Provides 16 flip-flops for parallel data storage and transfer.
- 3-State Output: Allows for bus isolation when the output is disabled.
- Low Voltage Operation: Operates at low voltage levels, reducing power consumption.
- High-Speed Performance: Offers high-speed data transfer rates.
- TTL Compatible Inputs: Inputs are compatible with TTL logic levels.
Benefits:
- Increased System Performance: High-speed operation enables fast data transfer and processing.
- Reduced Power Consumption: Low voltage operation minimizes energy usage.
- Improved Bus Management: 3-state outputs allow for efficient bus management and isolation.
- Enhanced System Reliability: Robust design ensures reliable operation in demanding environments.
- Simplified Design: TTL compatible inputs simplify interfacing with other logic devices.
The IDT 74LVC16823APA flip-flop is designed to provide high-performance data storage and transfer capabilities in a wide range of applications. Its 16-bit wide configuration allows for parallel data processing, increasing system throughput. The 3-state outputs enable efficient bus management by allowing the device to be isolated from the bus when not in use. The low voltage operation reduces power consumption, making it suitable for battery-powered and energy-sensitive applications.
The high-speed performance ensures that data can be transferred and stored quickly, improving overall system performance. The TTL compatible inputs simplify interfacing with other logic devices, making it easy to integrate into existing systems. The robust design ensures reliable operation in demanding environments. Overall, the IDT 74LVC16823APA flip-flop is a versatile and reliable solution for systems requiring high-performance data storage and transfer capabilities.