EN
  • EN
  • DE

74CBTLV3861PGG

Part No 74CBTLV3861PGG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP / Bus Switch 10 x 1:1 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr IDT, Integrated Device Technology Inc
Series 74CBTLV
Package Bulk
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74CBTLV3861PGG,IDTIDT74CBTLV3861PGG
Standard Package 1
Win Source Part Number 1188739-74CBTLV3861PGG
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3861PGG CAD Model

Description

The 74CBTLV3861PGG is a low-voltage, 10-bit bus switch from IDT (Integrated Device Technology), now part of Renesas Electronics Corporation. This device is designed for high-performance signal switching applications in a variety of digital systems. It allows for the fast and efficient routing of signals between different buses or data paths, minimizing signal degradation and propagation delay.

Applications

  • Data centers
  • Networking equipment (routers, switches)
  • Servers
  • Desktop and laptop computers
  • Portable devices
  • ATE (Automated Test Equipment)

Features

  • Low On-Resistance: Minimizes signal attenuation and voltage drop across the switch.
  • Low Propagation Delay: Ensures minimal delay in signal transmission, maintaining signal integrity.
  • Wide Bandwidth: Supports high-frequency signals for high-speed data transfer.
  • Low Power Consumption: Reduces overall system power consumption and heat generation.
  • Bidirectional Signal Switching: Allows signals to pass in both directions through the switch.
  • TTL-Compatible Input Levels: Compatible with standard TTL (Transistor-Transistor Logic) voltage levels.
  • CMOS-Compatible Output Levels: Compatible with standard CMOS (Complementary Metal-Oxide-Semiconductor) voltage levels.
  • Available in TSSOP Package: Provides a compact footprint for space-constrained applications.

Benefits

  • Improved Signal Integrity: Low on-resistance and propagation delay minimize signal distortion.
  • Enhanced System Performance: High bandwidth supports high-speed data transfer rates.
  • Reduced Power Consumption: Contributes to energy-efficient system designs.
  • Increased Design Flexibility: Bidirectional switching and TTL/CMOS compatibility offer design versatility.
  • Smaller Footprint: TSSOP package enables compact designs.
  • Cost-Effective Solution: Provides a high-performance switching solution at a competitive price.

Additional Details

The 74CBTLV3861PGG operates from a low voltage supply, typically 3.3V or 5V. It features a 10-bit configuration, meaning it can switch 10 individual signal lines simultaneously. The device is designed to minimize signal reflection and crosstalk, ensuring clean signal transmission. Detailed specifications, including voltage and current ratings, operating temperature range, and switching characteristics, are available in the IDT datasheet. Proper power supply decoupling and PCB layout techniques are essential for optimal performance. The device is commonly used in applications where multiple peripherals need to share a common data bus, or where signals need to be routed to different destinations based on control signals.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,254 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess