EN
  • EN
  • DE

54FCT373ATLB

Part No 54FCT373ATLB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Latches
Description IC TXRX OCTAL BIDIRECT 20LCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 9.8ns
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-LCC Exposed Pad
Manufacturer Package 20-LCC (8.89x8.89)
Win Source Part Number 776507-54FCT373ATLB
Family Name 54FCT373
Introduction Date August 01, 1995
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54FCT373ATLB CAD Model

Description

The IDT 54FCT373ATLB is an octal transparent latch with 3-STATE outputs, designed for high-performance applications. This device is part of IDT's FCT (Fast CMOS Technology) family, known for its high speed and low power consumption. It is used for temporary data storage and buffering in digital systems.

Applications:

  • Data Buffering: Used to buffer data between different parts of a digital system.
  • Address Latching: Employed in memory systems to latch address signals.
  • Data Storage: Integrated into temporary data storage registers.
  • Microprocessor Systems: Utilized in microprocessor-based systems for data and address latching.
  • Digital Signal Processing (DSP): Found in DSP applications for data buffering and storage.

Features:

  • Octal Latch: Provides eight individual latches for parallel data storage.
  • Transparent Latch: Allows data to pass through when the enable input is active.
  • 3-STATE Outputs: Offers high-impedance outputs for bused applications.
  • Fast Propagation Delay: Ensures high-speed operation.
  • Low Power Consumption: Designed for energy efficiency.

Benefits:

  • High-Speed Operation: Enables fast data transfer and processing.
  • Flexible Data Storage: Provides temporary data storage for various applications.
  • Bus Compatibility: 3-STATE outputs allow for easy integration into bused systems.
  • Reduced Power Consumption: Minimizes overall system power usage.
  • Reliable Performance: Ensures stable and dependable operation.

The 54FCT373ATLB from IDT is a high-performance octal transparent latch designed for a wide range of digital applications. Its fast propagation delay and low power consumption make it an ideal choice for high-speed systems. The 3-STATE outputs allow for easy integration into bused architectures, and the transparent latch functionality provides flexible data storage options. This device is commonly used in memory systems, microprocessor-based designs, and DSP applications where high speed and reliability are critical. The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The high-quality construction and robust design ensure long-term performance and stability.

You May Also Be Interested in

National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess