EN
  • EN
  • DE

RU4S-A24

Part No RU4S-A24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE 4PDT 6A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RU
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VAC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 6 A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 42.5 mA
Coil Type Non Latching
Features Lighted Indicator, Mechanical Indicator, Test Button
Termination Style Plug In
Must Operate Voltage 19.2 VAC
Must Release Voltage 7.2 VAC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -55°C ~ 60°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 164 Ohms
Base Product Number RU4S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 892631-RU4S-A24
Ultra Librarian 3D Model Ultra Librarian RU4S-A24 CAD Model

Description

The IDEC 892631-RU4S-A24 is a power relay component that is designed to handle currents over 2 Amps.

  • Series: RU
  • Termination Style: Plug-in
  • Features: Lighted indicator, mechanical indicator, and test button
  • Package: Bulk
  • Contact Form: 4PDT (4 Form C)
  • Contact Material: Silver (Ag) and Gold (Au)
  • Coil Voltage: 24VAC
  • Coil Resistance: 164 Ohms
  • Contact Rating for Current: 6A
  • Switching Voltage: 250VAC or 30VDC
  • Operating Temperature Range: -55°C to 60°C
  • Manufacturer: IDEC
  • Warning: California Prop 65

You May Also Be Interested in

Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess