EN
  • EN
  • DE

RU2S-A220

Part No RU2S-A220
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 10A 240V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RU
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 240VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 10 A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 3.6 mA
Coil Type Non Latching
Features Lighted Indicator, Mechanical Indicator, Test Button
Termination Style Plug In
Must Operate Voltage 192 VAC
Must Release Voltage 72 VAC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -55°C ~ 60°C
Contact Material Silver (Ag)
Relay Type General Purpose
Coil Resistance 18.2 kOhms
Base Product Number RU2S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 892630-RU2S-A220
Ultra Librarian 3D Model Ultra Librarian RU2S-A220 CAD Model

Description

The RU series power relay, part number 892630-RU2S-A220, is a high-quality electronic component designed for various applications.

  • Termination Style: Plug-in
  • Contact Form: DPDT (2 Form C)
  • Contact Material: Silver (Ag)
  • Coil Voltage: 240VAC
  • Coil Resistance: 18.2 kOhms
  • Coil Current: 3.6 mA
  • Contact Rating: 10 A
  • Switching Voltages: Up to 250VAC and 30VDC
  • Operating Temperature: -55°C to 60°C
  • Features: Lighted indicator, mechanical indicator, and test button
  • Manufacturer: IDEC

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess