EN
  • EN
  • DE

RJ1V-A-D24

Part No RJ1V-A-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 12A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 12 A
Switching Voltage 250VAC - Nom
Coil Current 22.1 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.08 kOhms
Base Product Number RJ1V
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
California Prop 65 Warning Information
Win Source Part Number 891725-RJ1V-A-D24
Ultra Librarian 3D Model Ultra Librarian RJ1V-A-D24 CAD Model

Description

The RJ1V-A-D24 is a power relay designed for various applications.

  • Contact Form: SPST-NO
  • Contact Rating: 12A
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.08 kOhms
  • Operate Time: 15ms
  • Release Time: 10ms
  • Latching: Non-latching
  • Switching Voltage: 250VAC
  • Temperature Range: -40°C to 70°C
  • Manufacturer: IDEC
  • Series: RJ
  • Packaging: Bulk
  • Status: Active
  • Contact Material: Silver nickel
  • Mounting Type: Through-hole

You May Also Be Interested in

Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9914 $59.8710
36+ $3.2750 $117.9000
55+ $3.1727 $174.4985
76+ $3.0704 $233.3504
98+ $2.9680 $290.8640
131+ $2.6610 $348.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess