EN
  • EN
  • DE

NRPS10-G2A

Part No NRPS10-G2A
Manufacturer IDEC
Catalog OEM Parts (M - N)
Description Circuit Protection Misc PC Board Circuit Protector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 2 A
Number of Poles 1
RoHS Non-Compliant
Win Source Part Number 1016101-NRPS10-G2A
Categories OEM Parts(M-N)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NRPS10-G2A CAD Model

Description

The IDEC NRPS10-G2A is a power supply designed for industrial automation and control applications. This compact and reliable power supply provides a stable DC voltage output, ensuring consistent performance for connected devices.

Applications

  • Industrial control systems
  • Automation equipment
  • PLC (Programmable Logic Controller) power
  • HMIs (Human Machine Interfaces)
  • Robotics
  • Powering sensors and actuators

Features

  • Compact Size: The NRPS10-G2A features a space-saving design, allowing for easy integration into control panels and enclosures where space is limited.
  • High Efficiency: It offers high energy conversion efficiency, reducing energy consumption and heat generation.
  • Wide Input Voltage Range: Operates with a wide range of AC input voltages, providing flexibility in different electrical environments.
  • Overload and Short Circuit Protection: Includes built-in protection mechanisms to safeguard against overload and short circuit conditions, preventing damage to the power supply and connected devices.
  • DIN Rail Mounting: Designed for easy mounting on standard DIN rails, simplifying installation and maintenance.
  • LED Indicator: Features an LED indicator to visually display the power supply's status, aiding in quick troubleshooting.

Benefits

  • Reliable Power: Provides a stable and consistent DC power output, ensuring the reliable operation of connected devices and systems.
  • Space Saving: Its compact size allows for efficient use of space in control panels and enclosures.
  • Easy Installation: The DIN rail mounting design simplifies installation and reduces setup time.
  • Protection: Built-in protection features safeguard against overload and short circuit conditions, preventing damage and downtime.
  • Cost Effective: High efficiency reduces energy consumption, lowering operating costs.

Additional Details

The NRPS10-G2A typically provides a 24V DC output. Refer to the product datasheet for detailed specifications, including input voltage range, output current, operating temperature, and safety certifications. It is designed to meet industry standards for safety and electromagnetic compatibility, ensuring reliable performance in demanding industrial environments. This power supply is a crucial component in ensuring the stable and efficient operation of various industrial automation systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess