EN
  • EN
  • DE

NC1V-1121-0.3AM

Part No NC1V-1121-0.3AM
Manufacturer IDEC
Catalog Circuit Protection Accessories
Description Circuit Breakers Circuit Protector 1 Pole 0.3A Series Trip Slow Time Delay Curve 1 Alarm Contact
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 300 mA
RoHS Compliant
Time to Trip 600 s
Win Source Part Number 1034561-NC1V-1121-0.3AM
Categories Circuit Protection Accessories
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC1V-1121-0.3AM CAD Model

Description

The NC1V-1121-0.3AM is a compact and reliable safety relay manufactured by IDEC. It is designed for use in safety circuits to monitor and control safety-related functions in industrial machinery and equipment.

Applications:

  • Emergency stop circuits
  • Safety gate monitoring
  • Light curtain monitoring
  • Two-hand control systems
  • Safety monitoring in industrial automation

Features:

  • Contact Configuration: 2 normally open (NO) and 1 normally closed (NC) safety contacts
  • Contact Rating: Determined by specific model, check datasheet for details.
  • Coil Voltage: Specified by the part number - check datasheet for confirmation
  • Forced guided contacts
  • Compact design
  • High reliability

Benefits:

  • Provides reliable monitoring of safety functions.
  • Forced guided contacts ensure safe operation in case of contact welding.
  • Compact size allows for easy integration into control panels.
  • Designed to meet relevant safety standards.
  • Helps to prevent accidents and injuries in industrial environments.

Additional Details:

The NC1V series of safety relays from IDEC is a well-established product line known for its reliability and adherence to safety standards. Forced guided contacts are a critical feature of safety relays, ensuring that if one contact welds, the other contacts will not move, preventing a dangerous condition. Consult the datasheet for specific voltage requirements, contact ratings, and safety certifications. Proper installation and wiring are essential for the safe operation of this device.

You May Also Be Interested in

Littelfuse Inc.
FUSE HOLDER KNOB GRAY 3AG
Lowest to $1.0115
Littelfuse Inc.
FUSEHOLDER KNOB 5X20 SCREWDRVR
Lowest to $4.8262
Littelfuse Inc.
COVER FOR MAXIHOLDER 152003.
Need more? Email Us
Schneider Electric
INTERCONNECT BLOCK BETWEEN MANUA
Need more? Email Us
Siemens
TRML KIT FOR MCS SW STND LUG 6AW
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Littelfuse Inc.
FUSE ACS CVER/PLLR 30A 600V 1POL
Need more? Email Us
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess