EN
  • EN
  • DE

IBM ES7E - 775GB SFF-2 SSD 5xx eMLC4 for AIX/Linux

Part No IBM ES7E - 775GB SFF-2 SSD 5xx eMLC4 for AIX/Linux
Manufacturer IBM
Catalog Hard Drives
Description 775GB SFF-2 SSD 5xx eMLC4 for AIX/Linux
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417211-IBM ES7E - 775GB SFF-2 SSD 5xx eMLC4 for AIX/Linux
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM ES7E - 775GB SFF-2 SSD 5xx eMLC4 for AIX/Linux CAD Model

Description

The IBM ES7E is a high-end Solid State Drive offering 775GB of storage capacity, designed specifically for AIX and Linux environments. This drive features a sophisticated eMLC4 (enterprise Multi-Level Cell) technology, which provides enhanced data integrity, endurance, and reliability, making it suitable for enterprise-grade applications that demand the highest levels of data security and performance. Operating over a Serial Attached SCSI (SAS) interface, the drive ensures rapid data transfer rates, significantly boosting system responsiveness and application loading times. Its Small Form Factor (SFF-2) design allows for easy integration into existing server and storage setups, optimizing space usage within data centers. The 775GB capacity offers a balanced compromise between high storage volume and the blazing-fast performance of SSD technology, catering to organizations that require swift access to large data sets while maintaining system efficiency. The IBM ES7E SSD is an ideal solution for businesses looking to enhance their IT infrastructure with a durable, high-performance storage device capable of supporting critical operations in AIX and Linux platforms.

You May Also Be Interested in

IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess