EN
  • EN
  • DE

IBM EPBC -4.19GHz 10-Core P8 Processor Kit

Part No IBM EPBC -4.19GHz 10-Core P8 Processor Kit
Manufacturer IBM
Catalog CPU
Description 4.19GHz 10-Core P8 Processor Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416398-IBM EPBC -4.19GHz 10-Core P8 Processor Kit
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EPBC -4.19GHz 10-Core P8 Processor Kit CAD Model

Description

The IBM EPBC P8 Processor Kit represents a significant advancement in processing technology, incorporating a powerful 10-core processor operating at a clock speed of 4.19 GHz. This kit is designed to offer an unparalleled level of computing performance, catering to the needs of enterprises that demand high-speed data processing and intensive computational tasks. The P8 architecture embodies a leap in efficiency and functionality, supporting a wide range of applications from large scale databases to high-performance computing applications and cloud-based services. Each core is equipped with advanced features that enhance parallel processing and optimize workloads, ensuring more tasks can be processed simultaneously without compromising performance. This processor kit is integral to building or upgrading IBM servers, enhancing their capability to handle growing computational demands with ease. The 4.19 GHz frequency enables rapid execution of instructions, significantly reducing processing times for complex calculations and improving overall system throughput. Energy efficiency is another key aspect of this processor, as it incorporates advanced power management technologies that help in reducing operational costs while maintaining high performance. Moreover, the IBM EPBC P8 Processor Kit supports extensive virtualization, enabling more efficient use of resources and improved system scalability. It's an ideal solution for businesses looking to bolster their IT infrastructure with robust, cutting-edge technology that drives productivity and innovation.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess