EN
  • EN
  • DE

IBM EN0V-IBM - PCIE2 LP4-PT(10+1GBE)CRSR+RJ45

Part No IBM EN0V-IBM - PCIE2 LP4-PT(10+1GBE)CRSR+RJ45
Manufacturer IBM
Catalog Adapters
Description PCIE2 LP4-PT(10+1GBE)CRSR+RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413947-IBM EN0V-IBM - PCIE2 LP4-PT(10+1GBE)CRSR+RJ45
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN0V-IBM - PCIE2 LP4-PT(10+1GBE)CRSR+RJ45 CAD Model

Description

The IBM EN0V-IBM is a state-of-the-art PCIE2 low-profile quad-port (plus one additional GbE port) network interface card (NIC) featuring CRSR and RJ45 connectivity options. This innovative networking component is designed to provide high-speed, reliable network connections for servers and high-performance computing systems, leveraging PCIe Gen2 technology for superior bandwidth and data transfer rates. With its four primary Gigabit Ethernet ports and an additional GbE port, the EN0V offers flexibility and scalability in network design, allowing for significant enhancements in network performance and efficiency. The inclusion of both CRSR and RJ45 connectors ensures broad compatibility with a wide range of network infrastructures and equipment. This versatility is critical for organizations looking to upgrade their network capabilities without committing to a single connectivity standard. The IBM EN0V is particularly well-suited for use in data centers, cloud computing environments, and wherever high-density network connections are required. Its low-profile design enables it to fit into a wide variety of server configurations, making it an ideal choice for businesses seeking to maximize their IT infrastructure's versatility and performance. Enhanced with advanced security and management features, the EN0V provides a secure, manageable, and highly efficient solution for managing network traffic, effectively addressing the challenges of modern networked environments.

You May Also Be Interested in

Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess