EN
  • EN
  • DE

IBM EL09 - PCIE LP 4GB 2-PORT FIBRE CHANN

Part No IBM EL09 - PCIE LP 4GB 2-PORT FIBRE CHANN
Manufacturer IBM
Catalog Adapters
Description PCIE LP 4GB 2-PORT FIBRE CHANN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414334-IBM EL09 - PCIE LP 4GB 2-PORT FIBRE CHANN
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EL09 - PCIE LP 4GB 2-PORT FIBRE CHANN CAD Model

Description

The IBM EL09 PCIe Low Profile (LP) 4GB 2-Port Fibre Channel Adapter is a high-performance, enterprise-class connectivity solution designed for use in IBM systems. This adapter enables high-speed data transfer rates of up to 4 Gbps per port, providing a total of 8 Gbps throughput when both ports are in use. It is an ideal solution for applications requiring reliable, high-speed data communications such as storage area networks (SANs), virtualized environments, and backup or disaster recovery scenarios. The EL09 incorporates advanced features such as support for Fibre Channel over Ethernet (FCoE), allowing it to work seamlessly with new and existing network infrastructures. Its low-profile form factor ensures compatibility with a wide range of server and workstation enclosures, making it a versatile addition to any enterprise data center. With support for advanced security features and easy integration into existing Fibre Channel networks, the IBM EL09 PCIe LP 4GB 2-Port Fibre Channel Adapter represents a robust solution for critical data communication needs.

You May Also Be Interested in

Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess