EN
  • EN
  • DE

IBM 97P3696 - 16X/48X SCSI AUTO-DOCK DVD ROM

Part No IBM 97P3696 - 16X/48X SCSI AUTO-DOCK DVD ROM
Manufacturer IBM
Catalog Uncategorized
Description 16X/48X SCSI AUTO-DOCK DVD ROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420320-IBM 97P3696 - 16X/48X SCSI AUTO-DOCK DVD ROM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 97P3696 - 16X/48X SCSI AUTO-DOCK DVD ROM CAD Model

Description

The IBM 97P3696, classified as a 16X/48X SCSI Auto-Dock DVD ROM, exemplifies IBM's commitment to providing high-performance data storage and multimedia solutions. This DVD ROM drives innovation in the realm of optical storage technologies, enabling rapid access to large volumes of data and multimedia content. Designed for compatibility with SCSI (Small Computer System Interface) technology, the 97P3696 offers superior data transfer speeds and reliability, making it an integral component for any computing system requiring efficient data access and multimedia functionality. The Auto-Dock feature enhances usability by allowing users to easily connect the drive to compatible systems, highlighting IBM's focus on user convenience and system integration. With its impressive read speeds, the DVD ROM facilitates fast and smooth access to video, software, and data files, thereby improving the overall computing experience. The device's robust construction and adherence to IBM's high quality standards ensure long-term reliability and performance. In summary, the IBM 16X/48X SCSI Auto-Dock DVD ROM stands as a testament to IBM's expertise in developing storage solutions that not only meet but exceed the demands of modern computing environments, providing users with a fast, reliable, and user-friendly means of accessing a broad range of multimedia and data content.

You May Also Be Interested in

HP
HP System Board for DL20 G10
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess