EN
  • EN
  • DE

IBM 9113-550 2WAY 1,65 - 9113-550 2way 1,65 Ghz

Part No IBM 9113-550 2WAY 1,65 - 9113-550 2way 1,65 Ghz
Manufacturer IBM
Catalog Server
Description 9113-550 2way 1,65 Ghz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421234-IBM 9113-550 2WAY 1,65 - 9113-550 2way 1,65 Ghz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9113-550 2WAY 1,65 - 9113-550 2way 1,65 Ghz CAD Model

Description

The IBM 9113-550, also known as the IBM eServer p5 550, is a robust and reliable mid-range server designed to meet the demands of business-critical applications. Powered by a 2-way configuration of 1.65 GHz POWER5 processors, this system offers exceptional performance and scalability for a variety of workloads. The POWER5 processor is known for its advanced virtualization capabilities, enabling multiple virtual servers to run on a single physical server, thus optimizing resource utilization and reducing operating costs. The IBM 9113-550 supports up to 64GB of memory, providing ample capacity for data-intensive applications. It also offers a range of storage options, ensuring flexibility in data management. With support for AIX and Linux operating systems, the IBM 9113-550 is a versatile solution for enterprises seeking a powerful and efficient server platform. Its RAS (Reliability, Availability, and Serviceability) features enhance system uptime, making it a preferred choice for applications where performance and reliability are critical. The IBM 9113-550 is an ideal server for businesses looking to modernize their IT infrastructure with a proven technology that delivers superior performance, virtualization capabilities, and scalability.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess