EN
  • EN
  • DE

IBM 9009-41G-EP51 - S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10

Part No IBM 9009-41G-EP51 - S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10
Manufacturer IBM
Catalog Server
Description S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421199-IBM 9009-41G-EP51 - S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9009-41G-EP51 - S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10 CAD Model

Description

The IBM 9009-41G-EP51, part of the acclaimed IBM Power Systems S914 series, is a midrange server that is designed to deliver superior efficiency and performance for modern businesses. Boasting a 6-core processor with speeds ranging from 2.3 to 3.8 GHz, it provides the flexibility and power needed to support various business applications and workloads. The inclusion of PVM (PowerVM), IBM's advanced virtualization technology, enables enhanced resource utilization and efficiency, allowing businesses to run multiple applications and environments on a single server. This server's P10 classification highlights its suitability for a wide range of software applications and environments, making it a versatile choice for businesses looking to optimize their IT infrastructure. Whether for running enterprise applications, databases, or virtualized environments, the IBM S914 offers a reliable and scalable solution that can adapt to the changing needs of businesses.

You May Also Be Interested in

IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess