EN
  • EN
  • DE

IBM 8766-4NX - IBM 4U Rack Mount Tape Enclosure

Part No IBM 8766-4NX - IBM 4U Rack Mount Tape Enclosure
Manufacturer IBM
Catalog Rack Options
Description IBM 4U Rack Mount Tape Enclosure
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420940-IBM 8766-4NX - IBM 4U Rack Mount Tape Enclosure
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8766-4NX - IBM 4U Rack Mount Tape Enclosure CAD Model

Description

The IBM 8766-4NX is a 4U rack mount tape enclosure designed to offer high-density, secure storage solutions for tape drives in data centers and IT environments. This robust enclosure is engineered to accommodate multiple tape drives, optimizing space in a 19-inch rack while ensuring the protection and accessibility of the valuable data stored on the tapes. The 8766-4NX is built with durability and security in mind, featuring a lockable front door that secures the tape drives against unauthorized access. Its design facilitates efficient airflow, which is crucial for maintaining optimal operating temperatures, thus prolonging the life of the tape drives. The enclosure is compatible with a range of IBM tape drives, providing flexibility in configuring storage solutions tailored to specific needs. Installation is streamlined, thanks to the included mounting hardware and detailed instructions, enabling quick and easy setup in any rack environment. The IBM 8766-4NX tape enclosure is an essential asset for organizations looking to enhance their data storage capabilities, offering a reliable and scalable solution for tape drive management and data protection.

You May Also Be Interested in

IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
IBM V5000 EXP rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us
IBM
1U RACK RAIL KIT 46C2360/46C2359
Need more? Email Us
IBM
Dual I/O Unit Enclosure
Need more? Email Us
IBM
Expansion enclosure rail kit
Need more? Email Us
IBM
rack kit for 2005-B16
Need more? Email Us
IBM
IBM FlashSystem 5200 SFF Expansion rails
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess