EN
  • EN
  • DE

IBM 8286-41A-EPX0 - S814 Server - 6-Core 3.02 GHz POWER8 - P10

Part No IBM 8286-41A-EPX0 - S814 Server - 6-Core 3.02 GHz POWER8 - P10
Manufacturer IBM
Catalog Server
Description S814 Server - 6-Core 3.02 GHz POWER8 - P10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421026-IBM 8286-41A-EPX0 - S814 Server - 6-Core 3.02 GHz POWER8 - P10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8286-41A-EPX0 - S814 Server - 6-Core 3.02 GHz POWER8 - P10 CAD Model

Description

The IBM 8286-41A-EPX0, part of the S814 server line, integrates the POWER8 processor technology, offering a significant performance boost and efficiency for businesses of all sizes. With a 6-core processor clocked at 3.02GHz, this server delivers exceptional speed and computing power, suitable for a broad range of applications from transaction processing systems to business analytics. The S814 server supports the P10 software tier, making it a cost-effective option for small to medium-sized enterprises seeking IBM Power System's reliability and scalability without the need for extensive computing resources. Its support for IBM's PowerVM virtualization technology enables higher utilization rates and flexibility, allowing organizations to run multiple applications and operating systems on a single server, improving IT efficiency and reducing costs. The server’s compact design does not compromise on expandability, offering numerous options for storage and networking to meet growing business demands. With advanced security features and a focus on energy efficiency, the IBM 8286-41A-EPX0 is engineered to support critical applications while optimizing operational costs.

You May Also Be Interested in

Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess