EN
  • EN
  • DE

IBM 80P4308 - 2way 1,2Ghz

Part No IBM 80P4308 - 2way 1,2Ghz
Manufacturer IBM
Catalog Systemboard
Description 2way 1,2Ghz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1423030-IBM 80P4308 - 2way 1,2Ghz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 80P4308 - 2way 1,2Ghz CAD Model

Description

The IBM 80P4308 component represents a 2-way 1.2 GHz processor module, designed to enhance the computing power of IBM server systems. This processor module is crafted to deliver significant improvements in processing speed, efficiency, and multitasking capabilities, making it an ideal upgrade for environments demanding increased computational performance and reliability. The 2-way architecture allows for parallel processing, significantly speeding up data analysis, application execution, and system operations. Its 1.2 GHz clock speed ensures that tasks are handled promptly, contributing to the overall productivity and efficiency of server infrastructures. Incorporating the IBM 80P4308 processor module into IBM server configurations reflects an organization’s commitment to leveraging advanced technology to meet their computational needs, supporting a wide range of applications from databases and analytics to cloud computing and virtualization solutions.

You May Also Be Interested in

Supermicro
Supermicro X9DRI-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPU Motherboard
Need more? Email Us
Supermicro
SUPERMICRO CSE-836 X16 3.5'' HDD / X8DAH
Need more? Email Us
Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X9DR3-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRU-i+
Need more? Email Us
Supermicro
Supermicro MBD-X10DRI-LN4+-O
Need more? Email Us
Supermicro
Supermicro X9DRD-IT+ Motherboard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess