EN
  • EN
  • DE

IBM 7893-70XX - 4096MB(4X1024MB),DIMMS,276PIN

Part No IBM 7893-70XX - 4096MB(4X1024MB),DIMMS,276PIN
Manufacturer IBM
Catalog IT infrastructure Memory
Description 4096MB(4X1024MB),DIMMS,276PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419661-IBM 7893-70XX - 4096MB(4X1024MB),DIMMS,276PIN
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 7893-70XX - 4096MB(4X1024MB),DIMMS,276PIN CAD Model

Description

The IBM 7893-70XX memory module is a critical component designed for use in specific IBM servers and systems. This memory kit comprises four 1024MB DIMMs, totaling 4096MB or 4GB of memory. Each DIMM is constructed with a 276-pin interface, indicating its compatibility with certain types of hardware that support this physical configuration. This high-quality memory is engineered to enhance the performance and reliability of IBM systems, ensuring they can handle complex tasks and demanding applications. These DIMMs operate at a standard voltage and frequency, providing a balanced performance that meets the specifications for which they were designed. Due to the memory architecture, the IBM 7893-70XX can significantly improve system responsiveness and multitasking capabilities, enabling servers to run multiple applications simultaneously without compromise. Ideal for businesses that rely on their IBM servers for critical operations, this memory kit is a strategic upgrade to support data-intensive processes, virtualization, and other memory-dependent tasks. Users of this memory kit can expect a boost in their system's overall productivity and efficiency, contributing to a smoother, more reliable operational workflow. It's essential for potential users to verify compatibility with their specific hardware model before integration.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess