EN
  • EN
  • DE

IBM 77P8784 - 4GB MEMORY DIMMS 1066 MHz CCIN 31C5 (1/2 #4526)

Part No IBM 77P8784 - 4GB MEMORY DIMMS 1066 MHz CCIN 31C5 (1/2 #4526)
Manufacturer IBM
Catalog IT infrastructure Memory
Description 4GB MEMORY DIMMS 1066 MHz CCIN 31C5 (1/2 #4526)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419662-IBM 77P8784 - 4GB MEMORY DIMMS 1066 MHz CCIN 31C5 (1/2 #4526)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 77P8784 - 4GB MEMORY DIMMS 1066 MHz CCIN 31C5 (1/2 #4526) CAD Model

Description

The IBM 77P8784 is a specialized memory module designed to enhance the performance of select IBM servers. This particular module offers 4GB of memory capacity, utilizing DIMM technology to ensure stable and reliable operation. Operating at 1066 MHz, this memory module is capable of handling high-speed data transfers, making it well-suited for applications that require speedy processing and retrieval of information. The CCIN 31C5 designation is a unique identifier used by IBM to track and manage its components, ensuring compatibility and support for its hardware products. The 77P8784 module is instrumental in enabling enhanced multitasking abilities, allowing servers to run multiple applications and processes simultaneously without degradation in performance. This module's high-bandwidth capabilities make it an excellent choice for data centers, enterprise environments, and other settings where reliability and performance are critical. Users integrating this memory into their systems can anticipate noticeable improvements in system responsiveness and efficiency, facilitating better management of workload spikes and complex computational tasks. It's vital for administrators to confirm this memory module's compatibility with their hardware to maximize its benefits and performance enhancements.

You May Also Be Interested in

Dell
DELL P9RN2
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess