EN
  • EN
  • DE

IBM 74Y5919 - 4-Port IVE ( 4x1Gbps RJ45 )

Part No IBM 74Y5919 - 4-Port IVE ( 4x1Gbps RJ45 )
Manufacturer IBM
Catalog Adapters
Description 4-Port IVE ( 4x1Gbps RJ45 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413953-IBM 74Y5919 - 4-Port IVE ( 4x1Gbps RJ45 )
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y5919 - 4-Port IVE ( 4x1Gbps RJ45 ) CAD Model

Description

The IBM 74Y5919 is a four-port Integrated Virtual Ethernet (IVE) adapter, each port capable of supporting 1 Gbps speeds via RJ45 connectors. This high-performance network interface card is specifically designed to enhance network connectivity and efficiency in enterprise computing environments. By integrating four 1 Gbps Ethernet ports into a single adapter, the IBM 74Y5919 allows for increased bandwidth and network redundancy, ensuring reliable and uninterrupted service for critical business applications. The use of RJ45 connectors ensures compatibility with a wide range of network infrastructure, allowing for seamless integration into existing setups. The 1 Gbps speed per port enables high-speed data transfers, making it suitable for handling the demanding workloads of modern businesses, including large file transfers, high-volume transaction processing, and bandwidth-intensive applications. In addition to its high performance, the IBM 74Y5919 is designed with virtualization in mind. The integrated virtual Ethernet technology allows for efficient allocation of network resources, enabling better management of bandwidth and improved network robustness. This feature is particularly beneficial in virtualized environments, where it can significantly enhance the performance and scalability of virtual machines. Overall, the IBM 74Y5919 represents a reliable, high-performance solution for businesses looking to improve their network infrastructure. Its combination of high-speed connectivity, redundancy, and support for virtualization makes it an indispensable asset for achieving optimal network efficiency and resilience.

You May Also Be Interested in

NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess