EN
  • EN
  • DE

IBM 74Y3923 - 8Gbps 4-Port PCIe2 (x8) Fibre Channel Adapter (LP)

Part No IBM 74Y3923 - 8Gbps 4-Port PCIe2 (x8) Fibre Channel Adapter (LP)
Manufacturer IBM
Catalog Adapters
Description 8Gbps 4-Port PCIe2 (x8) Fibre Channel Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414519-IBM 74Y3923 - 8Gbps 4-Port PCIe2 (x8) Fibre Channel Adapter (LP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y3923 - 8Gbps 4-Port PCIe2 (x8) Fibre Channel Adapter (LP) CAD Model

Description

The IBM 74Y3923 is an 8Gbps 4-Port PCIe2 (x8) Fibre Channel Adapter designed to meet the high-performance storage networking needs of today's enterprise data centers. This low-profile (LP) adapter seamlessly integrates into IBM servers, offering a high-density, high-speed interface for fibre channel storage networks. By providing four ports of 8Gbps connectivity, it significantly enhances the data transfer rates and bandwidth available to storage area networks (SANs), making it an ideal solution for applications requiring high throughput storage access, such as database management, backup, and virtualization. The adapter's PCIe Gen2 interface ensures compatibility with a wide range of servers while offering improved data integrity and lower latency compared to previous generations. Additionally, the IBM 74Y3923 supports advanced fibre channel features, including fabric login, name server registration, and target discovery, facilitating easy integration into existing SAN infrastructures. It is engineered for reliability and performance, offering a cost-effective way to increase the storage networking capacity of IBM servers.

You May Also Be Interested in

Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess