EN
  • EN
  • DE

IBM 74Y3540 - 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM

Part No IBM 74Y3540 - 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM
Manufacturer IBM
Catalog CPU
Description 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416038-IBM 74Y3540 - 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y3540 - 3.2GHz 8-Core POWER7 Processor Card w/8x DDR3 DIMM CAD Model

Description

The IBM 74Y3540 processor card is a high-performance component engineered for IBM's POWER7 server range, featuring an eight-core configuration with a clock speed of 3.2 GHz. This processor card is designed to deliver exceptional processing power, suitable for a variety of demanding applications and workloads, from large databases and analytics to virtualized environments and high-performance computing. The 3.2 GHz clock speed per core enables the processor to handle billions of instructions per second, translating into rapid processing and data throughput capabilities, thus ensuring efficient operation of computational tasks. Additionally, the eight-core configuration enhances multi-threading and parallel processing capabilities, allowing for the simultaneous handling of multiple applications and processes, which significantly improves system performance and throughput. An integral part of this processor card is its support for 8x DDR3 DIMMs, which facilitates high-speed memory access and increases the overall system memory bandwidth, further boosting the processing efficiency and capability of server systems utilizing this card. The IBM 74Y3540 is built with advanced technology aimed at maximizing performance while maintaining energy efficiency and system reliability, making it an ideal choice for enterprises that require robust computing solutions to support their operations and strategic objectives. Its compatibility with IBM's server platforms ensures seamless integration and operation, highlighting IBM's commitment to providing comprehensive and advanced server solutions.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess