EN
  • EN
  • DE

IBM 74Y1988 - PCIe2 (x8) 4-Port Ethernet 2x 10Gb SR 2x 1GbE RJ45 RJ45 (LP)

Part No IBM 74Y1988 - PCIe2 (x8) 4-Port Ethernet 2x 10Gb SR 2x 1GbE RJ45 RJ45 (LP)
Manufacturer IBM
Catalog Adapters
Description PCIe2 (x8) 4-Port Ethernet 2x 10Gb SR 2x 1GbE RJ45 RJ45 (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414166-IBM 74Y1988 - PCIe2 (x8) 4-Port Ethernet 2x 10Gb SR 2x 1GbE RJ45 RJ45 (LP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y1988 - PCIe2 (x8) 4-Port Ethernet 2x 10Gb SR 2x 1GbE RJ45 RJ45 (LP) CAD Model

Description

The IBM 74Y1988 represents a powerful and flexible networking solution, combining high-speed Ethernet connectivity and low-profile design to meet the demands of modern data centers. This PCIe 2.0 (x8) network interface card comes with four ports, providing two 10 Gigabit Ethernet SR (Short Range) connections through fiber optic SFP+ modules and two 1 Gigabit Ethernet connections via RJ45 connectors. The card's diversity in speed and connection types allows for versatile network deployments, accommodating both high-throughput applications and standard Ethernet traffic. It is particularly suited for environments requiring efficient data transfer rates for tasks such as virtualization, streaming, and storage over a network. The low-profile form factor ensures compatibility with a wide range of server chassis, including space-constrained ones, making it an excellent choice for businesses with limited physical space but in need of substantial network performance improvements. The IBM 74Y1988 supports various networking features, including VLAN tagging for network segmentation, Quality of Service (QoS) for traffic prioritization, and TCP offloading to free up CPU resources for critical tasks. With its blend of fiber and copper connectivity, this adapter provides flexibility and high performance, suitable for diverse network architectures in enterprise settings.

You May Also Be Interested in

Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess