EN
  • EN
  • DE

IBM 7212-9764 - 4.5m VHDCI/HD68 SCSI Cable

Part No IBM 7212-9764 - 4.5m VHDCI/HD68 SCSI Cable
Manufacturer IBM
Catalog Cables
Description 4.5m VHDCI/HD68 SCSI Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1414945-IBM 7212-9764 - 4.5m VHDCI/HD68 SCSI Cable
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 7212-9764 - 4.5m VHDCI/HD68 SCSI Cable CAD Model

Description

The IBM 7212-9764 is a specialized 4.5-meter cable featuring VHDCI (Very High-Density Cable Interconnect) to HD68 connectors, tailored for SCSI (Small Computer System Interface) connections. This particular design is intended for linking SCSI devices, such as hard drives, tape drives, scanners, and more, to a computer or server, facilitating the high-speed transfer of data. SCSI technology is known for its reliability and performance, making it a preferred interface for enterprise-level storage solutions. The VHDCI connector offers a compact, high-density interconnection, allowing for a greater number of ports in a limited space, while the HD68 connector provides a robust connection to standard SCSI devices. This specific cable length (4.5 meters) offers flexibility in system configuration and device placement, helping maintain organized and efficient setups in IT environments. Constructed with quality materials and designed for durability, the IBM 7212-9764 ensures stable, reliable performance over time, supporting the critical operations of high-performance computing and storage systems. Its compatibility with various SCSI standards and devices makes it a versatile solution for establishing or expanding SCSI-based storage networks, contributing to system scalability and operational efficiency.

You May Also Be Interested in

NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess