EN
  • EN
  • DE

IBM 35P2627 - 1300W P/S

Part No IBM 35P2627 - 1300W P/S
Manufacturer IBM
Catalog Uncategorized
Description 1300W P/S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420166-IBM 35P2627 - 1300W P/S
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 35P2627 - 1300W P/S CAD Model

Description

The IBM 35P2627 is a robust 1300W Power Supply Unit (PSU) designed to deliver reliable and efficient power to IBM's high-end server systems and storage solutions. It is engineered to ensure uninterrupted power supply to critical hardware components, making it an essential element in enterprise-level computing environments where stability and uptime are paramount. This PSU features advanced energy efficiency capabilities that not only reduce operational costs but also minimize the environmental impact by lowering energy consumption. It is built to comply with strict industry standards, ensuring compatibility with a wide range of IBM server and storage systems. The IBM 35P2627 comes with comprehensive safety features that protect against overvoltage, under voltage, short circuits, and overcurrent, ensuring the longevity of connected hardware. Its modular design allows for easy installation and replacement, minimizing downtime and maintenance efforts. Users can also expect silent operation, thanks to its design that reduces acoustic noise, making it suitable for deployment in noise-sensitive environments.

You May Also Be Interested in

TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
HP
HP 653112-B21#0D1
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess