EN
  • EN
  • DE

IBM 3593 - Flex System Fabric EN4093 10Gb Scalable Switch

Part No IBM 3593 - Flex System Fabric EN4093 10Gb Scalable Switch
Manufacturer IBM
Catalog Adapters
Description Flex System Fabric EN4093 10Gb Scalable Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414254-IBM 3593 - Flex System Fabric EN4093 10Gb Scalable Switch
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3593 - Flex System Fabric EN4093 10Gb Scalable Switch CAD Model

Description

The IBM Flex System Fabric EN4093 10Gb Scalable Switch is a high-performance, scalable switch designed for the IBM Flex System enterprise chassis. This switch offers a flexible, scalable, and easy-to-use solution to manage the networking requirements of virtualized and cloud environments. It provides 28 internal and 10 external 10 Gigabit Ethernet (GbE) ports, offering substantial bandwidth for high-speed data transfers and efficient network traffic handling. The EN4093 switch supports both Ethernet and Converged Enhanced Ethernet (CEE), making it capable of handling FCoE traffic, which enables the integration of LAN and SAN functions over a common infrastructure, thus reducing complexity and costs. The switch's scalability feature allows it to meet the requirements of both small business environments and large enterprise data centers. It supports features like Virtual Fabric, which enables partitioning of physical network connections into multiple virtual links, providing flexibility and efficiency in bandwidth management. Additionally, the switch includes capabilities like Quality of Service (QoS) for traffic prioritization, ensuring critical applications receive the bandwidth they require. The EN4093 is designed for ease of use, with simplified deployment and management features that reduce the time and effort required to administer the network. Overall, the IBM Flex System Fabric EN4093 10Gb Scalable Switch is a powerful and versatile networking solution that supports the growth and flexibility needs of modern data centers.

You May Also Be Interested in

QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
Lenovo
Lenovo 46C9010
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess