EN
  • EN
  • DE

IBM 3567-1726 - 4Gbps FC single port PCIe HBA

Part No IBM 3567-1726 - 4Gbps FC single port PCIe HBA
Manufacturer IBM
Catalog IT infrastructure Accessories
Description 4Gbps FC single port PCIe HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413825-IBM 3567-1726 - 4Gbps FC single port PCIe HBA
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3567-1726 - 4Gbps FC single port PCIe HBA CAD Model

Description

The IBM 3567-1726 is a 4Gbps Fiber Channel (FC) Host Bus Adapter (HBA) designed to enhance the connectivity and performance of IBM servers within a storage network. This single-port HBA utilizes PCIe interface for high-speed data transfer between the server and networked storage devices, facilitating efficient data access and storage. It’s engineered to support a wide range of operating systems, ensuring compatibility with diverse enterprise environments. The IBM 3567-1726 HBA is ideal for applications requiring high-speed data transfer, such as database management, backup, and recovery operations. Its support for 4Gbps FC technology ensures rapid data transactions, reducing latency and improving overall system performance. The simplified installation process and compatibility with IBM servers make it a reliable choice for expanding connectivity in data centers. Additionally, it includes advanced security features to protect data during transmission, making it a secure option for sensitive data handling. With its robust build and advanced technology, the IBM 3567-1726 HBA is a valuable addition to any enterprise storage network, ensuring reliable and efficient data communication.

You May Also Be Interested in

Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess