EN
  • EN
  • DE

IBM 31P1641 - 4-port 8Gbps FC adapter card (no SFPs)

Part No IBM 31P1641 - 4-port 8Gbps FC adapter card (no SFPs)
Manufacturer IBM
Catalog Spare Parts
Description 4-port 8Gbps FC adapter card (no SFPs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1421528-IBM 31P1641 - 4-port 8Gbps FC adapter card (no SFPs)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 31P1641 - 4-port 8Gbps FC adapter card (no SFPs) CAD Model

Description

The IBM 31P1641 Fiber Channel (FC) adapter card is a high-performance, four-port network adapter designed to enhance connectivity and data transfer rates in storage area networks (SANs). This adapter card operates at speeds of up to 8Gbps per port, providing a fast and efficient means of handling heavy data workloads and bandwidth-intensive applications. It is well-suited for enterprise data centers and high-performance computing environments that require reliable, high-speed data communication between servers and storage systems. Although the card comes without SFP modules, it allows for flexible installation of compatible 8Gbps SFPs, enabling customization based on specific network requirements. The IBM 31P1641 is engineered for easy integration into existing IBM systems, offering a seamless upgrade path for organizations looking to improve their network infrastructure and support increases in data volume and application demands.

You May Also Be Interested in

IBM
Dual Port SPCN Power Control Card
Need more? Email Us
IBM
DASD Backplane Cage for SAS Drives
Need more? Email Us
IBM
ENHANCED DASD/MEDIA BACKPLANE
Need more? Email Us
IBM
Thermal power card
Need more? Email Us
IBM
6x SAS SFF disk / media backplane
Need more? Email Us
IBM
I/O subsystem fan assembly
Need more? Email Us
IBM
BULK POWER CONTROLLER ASSEMBLY
Need more? Email Us
IBM
IBM DS4800 Interconnect Unit
Need more? Email Us
IBM
Service Interface Card (8234, 9117)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess