EN
  • EN
  • DE

IBM 2857-2098 - IOM3 Controller

Part No IBM 2857-2098 - IOM3 Controller
Manufacturer IBM
Catalog IT infrastructure Accessories
Description IOM3 Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413564-IBM 2857-2098 - IOM3 Controller
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2857-2098 - IOM3 Controller CAD Model

Description

The IBM 2857-2098 IOM3 Controller is a sophisticated component designed to bolster the performance and reliability of IBM storage systems. This controller forms the heart of IBM's data storage solutions, facilitating fast and efficient data management and access. It is engineered to handle the demanding requirements of modern data centers, supporting a broad range of storage configurations and data-intensive applications. The IOM3 Controller enhances system capabilities by providing advanced data protection features, improved data transfer speeds, and increased scalability. It supports a variety of storage protocols, ensuring compatibility with diverse IT environments and facilitating seamless integration into existing infrastructure. The controller's advanced management features enable IT administrators to monitor, configure, and optimize storage performance effectively, ensuring optimal data availability and reliability. With its robust design and advanced functionality, the IBM 2857-2098 IOM3 Controller is an essential component for organizations aiming to maximize their storage infrastructure's efficiency and performance.

You May Also Be Interested in

EMC
EMC Brocade ears for switch w/4screws:
Need more? Email Us
EMC
EMC DD2500 FRONTBEZEL
Need more? Email Us
EMC
EMC VNX5400 3U Bezel
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL HD400 ISILON
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess