EN
  • EN
  • DE

IBM 2498-F48-48-7405 - 2498/F48 with 48 active ports & Trunking

Part No IBM 2498-F48-48-7405 - 2498/F48 with 48 active ports & Trunking
Manufacturer IBM
Catalog Switch
Description 2498/F48 with 48 active ports & Trunking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1422932-IBM 2498-F48-48-7405 - 2498/F48 with 48 active ports & Trunking
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2498-F48-48-7405 - 2498/F48 with 48 active ports & Trunking CAD Model

Description

IBM 2498-F48, defined by its 48 active ports and enhanced with trunking capabilities, stands as a formidable fiber channel SAN switch designed for medium to large-sized enterprise data centers. This model primarily focuses on delivering high-level performance, ensuring data is transmitted efficiently across the storage network. The incorporation of 48 active ports allows for a flexible and scalable network design, supporting a vast array of storage devices and servers, thereby facilitating robust storage area network configurations. Trunking capabilities augment the 2498-F48's efficiency by allowing multiple fiber channel connections to be combined into a single, logical link. This feature significantly increases available bandwidth, reduces congestion, and ensures more reliable data transfer, which is critical for applications demanding high throughput and lower latency. The IBM 2498-F48 is also characterized by its ease of management and deployment, featuring intuitive interfaces and automated setup processes that reduce the complexity of SAN configuration. Security features are comprehensive, providing essential mechanisms such as encryption, authentication, and access control to protect against unauthorized access and data breaches. Its compatibility with various storage protocols and devices makes it a versatile choice for organizations looking to future-proof their network infrastructure. Moreover, the IBM 2498-F48 supports advanced SAN services such as virtualization, replication, and snapshots, enabling more efficient storage management and data protection strategies. Overall, the IBM 2498-F48 is an optimal solution for enterprises seeking a high-performance, scalable, and secure SAN switching device.

You May Also Be Interested in

CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess