EN
  • EN
  • DE

DELL N1524 - PowerConnect N1524 24x1GB BASE-T 4x10GB SFP+

Part No DELL N1524 - PowerConnect N1524 24x1GB BASE-T 4x10GB SFP+
Manufacturer Dell
Catalog Switch
Description DELL N1524
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397527-DELL N1524 - PowerConnect N1524 24x1GB BASE-T 4x10GB SFP+
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL N1524 - PowerConnect N1524 24x1GB BASE-T 4x10GB SFP+ CAD Model

Description

The DELL N1524 switch, part of the PowerConnect series, is designed to accommodate the growing networking demands of businesses, providing high-speed connectivity and advanced network management features. This model includes 24 Gigabit Ethernet ports for connecting a wide array of devices, along with four 10GbE SFP+ uplink ports for high-speed connections to network backbones or other switches, facilitating rapid data transfers and expanded network capacity. The N1524 supports both Layer 2 and Layer 3 switching capabilities, allowing for versatile network configurations and routing within the switch. Advanced security features safeguard the network against unauthorized access, while QoS policies ensure priority is given to critical network traffic, improving the performance of essential applications. The switch is manageable via a web-based interface or through CLI, offering flexibility in management for network administrators. Its energy-efficient technology reduces power consumption, making it an economical choice for energy-conscious businesses.

You May Also Be Interested in

Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess