EN
  • EN
  • DE

IBM 23R8877 - FC HBA, Dual-port 4 Gbps for tape

Part No IBM 23R8877 - FC HBA, Dual-port 4 Gbps for tape
Manufacturer IBM
Catalog IT infrastructure Accessories
Description FC HBA, Dual-port 4 Gbps for tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413813-IBM 23R8877 - FC HBA, Dual-port 4 Gbps for tape
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 23R8877 - FC HBA, Dual-port 4 Gbps for tape CAD Model

Description

The IBM 23R8877 is a Fibre Channel Host Bus Adapter (HBA), featuring dual ports with a data transfer rate of 4 Gigabits per second (Gbps) each, designed specifically for tape storage systems. This HBA facilitates high-speed connectivity between servers and tape libraries, optimizing data backups and archives. With its dual-port configuration, it provides redundancy and improves data transfer efficiency, essential for critical operations and ensuring data availability. The 23R8877 is compatible with a wide range of IBM tape products, enabling seamless integration into existing storage setups. It's particularly suited for environments that require reliable, high-speed data recording and retrieval, such as data centers managing large volumes of data for backup, disaster recovery, and archival purposes. The IBM 23R8877 HBA embodies IBM's dedication to offering secure, reliable storage connectivity options, helping organizations safeguard their valuable data assets against potential loss or corruption.

You May Also Be Interested in

Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess