EN
  • EN
  • DE

IBM 10N7203 - 146.8GB 15K RPM SAS Disk Drive

Part No IBM 10N7203 - 146.8GB 15K RPM SAS Disk Drive
Manufacturer IBM
Catalog Harddrives
Description IBM 146GB SAS 15000RPM. HDD size: 3.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418689-IBM 10N7203 - 146.8GB 15K RPM SAS Disk Drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 10N7203 - 146.8GB 15K RPM SAS Disk Drive CAD Model

Description

The IBM 10N7203 is a high-performance SAS disk drive, offering a substantial storage capacity of 146.8GB paired with a fast spindle speed of 15,000 RPM. This drive is engineered to address the needs of enterprise-level computing, delivering swift data access and exceptional throughput for applications that manage large volumes of data. Equipped with a SAS interface, it ensures reliable and high-speed connectivity with a vast range of servers and storage systems. The 15K RPM spindle speed enables reduced data access times, significantly boosting the performance of critical applications such as real-time analytics, database management, and large-scale virtualization. The IBM 10N7203 is designed for resilience and longevity, making it an ideal solution for data centers that require dependable, around-the-clock operation. With its advanced data protection and performance optimization features, this disk drive is a key component for businesses looking to enhance their IT infrastructure with a fast, reliable, and scalable storage solution.

You May Also Be Interested in

IBM
IBM 00Y2425
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
IBM 00AK376. SSD capacity: 800 GB, SSD form factor: 2.5", Component for: NAS
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
800GBSFF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess