EN
  • EN
  • DE

IBM 04N2737 - 17.54GB 10K RPM DISK UNIT

Part No IBM 04N2737 - 17.54GB 10K RPM DISK UNIT
Manufacturer IBM
Catalog Uncategorized
Description 17.54GB 10K RPM DISK UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420092-IBM 04N2737 - 17.54GB 10K RPM DISK UNIT
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 04N2737 - 17.54GB 10K RPM DISK UNIT CAD Model

Description

The IBM 04N2737 Disk Unit is a high-performance storage device designed to meet the needs of businesses requiring fast access to data and reliable operation. With a storage capacity of 17.54GB, this disk unit provides ample space for essential data files, applications, and system utilities. Operating at a spindle speed of 10,000 revolutions per minute (10K RPM), the disk drive offers exceptional read and write speeds, significantly reducing data access times and improving the overall performance of the system it is integrated with. This high rotational speed is particularly beneficial in environments where time-sensitive data retrieval and processing are critical, such as database servers, transaction processing systems, and high-performance computing applications. The 04N2737 Disk Unit utilizes an advanced technology interface for seamless integration with compatible IBM servers and storage arrays. Its design focuses on reliability and durability, incorporating features that mitigate the risks of data loss due to mechanical failures or operational errors. The drive's robust construction and engineering ensure a long operational life, providing businesses with a dependable storage solution that supports continuous, round-the-clock operations. Moreover, the disk unit's compact form factor allows for efficient use of space within data centers, maximizing storage density and facilitating system scalability. In essence, the IBM 04N2737 Disk Unit is a cornerstone for organizations looking to bolster their storage infrastructure with a drive that offers fast data access speeds, high reliability, and the capacity to support growing data management requirements.

You May Also Be Interested in

Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess