EN
  • EN
  • DE

IBM 03N6662 - GX DUAL-PORT 4X IB HCA

Part No IBM 03N6662 - GX DUAL-PORT 4X IB HCA
Manufacturer IBM
Catalog Adapters
Description GX DUAL-PORT 4X IB HCA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413877-IBM 03N6662 - GX DUAL-PORT 4X IB HCA
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 03N6662 - GX DUAL-PORT 4X IB HCA CAD Model

Description

The IBM 03N6662 GX Dual-Port 4X InfiniBand Host Channel Adapter (HCA) represents a pinnacle in high-performance computing connectivity, offering exceptional data transfer rates for demanding applications and environments. This adapter card features two ports, each capable of 4X InfiniBand connectivity, delivering unparalleled bandwidth and low latency for tasks requiring high throughput and fast communication between nodes in a cluster or grid. The inclusion of the GX interface allows this HCA to seamlessly integrate with IBM servers, providing a robust solution for scientific research, financial modeling, and other data- or compute-intensive applications. The dual-port configuration enhances system availability and redundancy, ensuring continuous operations even in the event of a port failure. Its support for InfiniBand's advanced features, such as RDMA (Remote Direct Memory Access), improves efficiency by allowing direct memory access between computers in a network without involving the CPU, thus reducing latency and CPU load. The IBM 03N6662 is ideal for organizations looking to build or upgrade their high-performance computing infrastructure with reliable, cutting-edge connectivity solutions.

You May Also Be Interested in

Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess