EN
  • EN
  • DE

IBM 01NN193 - 25 Gbps SFP28 (iWARP)

Part No IBM 01NN193 - 25 Gbps SFP28 (iWARP)
Manufacturer IBM
Catalog Adapters
Description 25 Gbps SFP28 (iWARP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414547-IBM 01NN193 - 25 Gbps SFP28 (iWARP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01NN193 - 25 Gbps SFP28 (iWARP) CAD Model

Description

The IBM 01NN193 represents a cutting-edge SFP28 transceiver module specifically designed to meet the burgeoning demands of high-speed data communications and networking. Operating at the impressive speed of 25 Gbps, this module leverages the Internet Wide Area RDMA Protocol (iWARP) technology, offering a remarkable blend of speed, efficiency, and low-latency performance. Ideal for data centers and high-performance computing environments, the IBM 01NN193 facilitates rapid data transfer and communication between servers, switches, and storage systems. Its compact SFP28 form factor ensures compatibility with a wide range of equipment, making it a versatile choice for upgrading existing infrastructure or deploying new networks. Enhanced by IBM's commitment to reliability and performance, this module represents a significant advancement in networking technology, ensuring that enterprises can handle the increasing data volumes of modern business operations.

You May Also Be Interested in

Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
Supermicro
Supermicro AOC-SGP-I4
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
Lenovo
Lenovo 46C9010
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess