EN
  • EN
  • DE

IBM 01LJ067 - 1.6 TB 2.5-inch tier 0 flash drive

Part No IBM 01LJ067 - 1.6 TB 2.5-inch tier 0 flash drive
Manufacturer IBM
Catalog Hard Drives
Description 1.6 TB 2.5-inch tier 0 flash drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1416560-IBM 01LJ067 - 1.6 TB 2.5-inch tier 0 flash drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01LJ067 - 1.6 TB 2.5-inch tier 0 flash drive CAD Model

Description

The IBM 01LJ067 represents the pinnacle of high-performance storage solutions, tailored for environments where speed and latency are paramount. This 2.5-inch, tier 0 flash drive boasts a 1.6 terabyte (TB) capacity, providing ample space for critical applications and data that necessitate ultra-fast access times. As a tier 0 storage device, it is designed for use cases such as caching layers, high-frequency trading platforms, and real-time analytics, where milliseconds can significantly impact outcomes. Utilizing cutting-edge flash memory technology, the IBM 01LJ067 drive delivers exceptional read/write speeds and low latency, significantly outperforming traditional hard disk drives (HDDs) and lower-tier solid-state drives (SSDs). Its compact form factor is well-suited for dense server environments, allowing for efficient space utilization without sacrificing performance. The drive interfaces with systems through a high-speed SAS connection, ensuring compatibility with a wide range of enterprise-grade servers and storage solutions. The IBM 01LJ067 also features advanced data protection and encryption technologies, safeguarding critical information against data loss and unauthorized access. Its robust design and endurance ratings make it an ideal choice for demanding 24/7 operational environments, offering businesses a reliable and efficient way to accelerate their most important applications.

You May Also Be Interested in

IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess