EN
  • EN
  • DE

IBM 01AC342 - 3.2TB 2.5inch flash drive

Part No IBM 01AC342 - 3.2TB 2.5inch flash drive
Manufacturer IBM
Catalog Harddrives
Description 3.2TB 2.5inch flash drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418926-IBM 01AC342 - 3.2TB 2.5inch flash drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01AC342 - 3.2TB 2.5inch flash drive CAD Model

Description

The IBM 01AC342 represents a high-capacity 3.2TB 2.5inch solid state drive optimized for enterprise environments demanding superior performance, reliability, and storage space. This flash drive is designed to accommodate the needs of high-performance applications, providing lightning-fast data access, transfer speeds, and shorter loading times compared to traditional HDDs. Its 2.5-inch form factor allows for seamless integration into existing server and storage arrays, offering a compact yet powerful solution for data centers looking to maximize their storage density without sacrificing speed or reliability. The drive's substantial 3.2TB capacity makes it an ideal choice for data-intensive tasks such as real-time analytics, database management, and virtualization infrastructures. With solid-state technology, it also offers improved energy efficiency and reduced operational costs. The IBM 01AC342 is engineered to meet the rigorous demands of enterprise workloads, providing a robust and scalable storage solution.

You May Also Be Interested in

IBM
571GB 15K RPM SAS SFF-3 DISK DRV 528 BLOCK (IBM i)
Need more? Email Us
IBM
800GB 3DWPD 12 Gb SAS 2.5 Inch Flash Drive
Need more? Email Us
IBM
2GB -146 GB 15K DRIVE SET (4HDD)
Need more? Email Us
IBM
IBM 03N5277. HDD capacity: 36.4 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
36,4GB 15K hard drive
Need more? Email Us
IBM
1.55TB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB 7.2K 6Gbps harddrive 2,5in
Need more? Email Us
IBM
SFF 200GB SSD
Need more? Email Us
IBM
146GB 15,000 rpm 6Gb SAS 2.5inch HDD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess