EN
  • EN
  • DE

IBM 00Y8136 - Intel Xeon 8C Processor Model E5-2428Lv2 60W 2.4GH

Part No IBM 00Y8136 - Intel Xeon 8C Processor Model E5-2428Lv2 60W 2.4GH
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon 8C Processor Model E5-2428Lv2 60W 2.4GH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420049-IBM 00Y8136 - Intel Xeon 8C Processor Model E5-2428Lv2 60W 2.4GH
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y8136 - Intel Xeon 8C Processor Model E5-2428Lv2 60W 2.4GH CAD Model

Description

The IBM 00Y8136 houses the Intel Xeon 8C Processor Model E5-2428Lv2, a server CPU characterized by its balance of performance and power efficiency. With eight processing cores and a thermal design power (TDP) of just 60W, it strikes an excellent balance between computational prowess and energy consumption. It operates at a clock speed of 2.4GHz, providing the necessary performance for a variety of server applications, including medium-sized databases, virtualized environments, and typical enterprise applications. The processor supports Intel’s Virtualization Technology (VT-x), which enhances performance in highly virtualized scenarios by allowing for more efficient hardware utilization. Additionally, it embraces Intel’s Hyper-Threading Technology, allowing it to handle more simultaneous threads and improving the multitasking capabilities of the servers it powers. This processor model is an optimal choice for organizations that require a versatile server processor that does not compromise on efficiency or performance.

You May Also Be Interested in

TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess