EN
  • EN
  • DE

IBM 00Y2474 - 3TB 3.5In 7,2K rpm 6Gb SAS NL

Part No IBM 00Y2474 - 3TB 3.5In 7,2K rpm 6Gb SAS NL
Manufacturer IBM
Catalog Harddrives
Description 3TB 3.5In 7,2K rpm 6Gb SAS NL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418797-IBM 00Y2474 - 3TB 3.5In 7,2K rpm 6Gb SAS NL
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00Y2474 - 3TB 3.5In 7,2K rpm 6Gb SAS NL CAD Model

Description

The IBM 00Y2474 represents a high-capacity storage solution designed for enterprise-level applications requiring both robust performance and reliability. This 3.5-inch, 7,200 RPM hard disk drive provides a substantial 3TB of storage space, making it suitable for data-intensive tasks such as large database applications, data warehousing, and backup/archiving needs. Engineered with a 6Gb/s SAS (Serial Attached SCSI) interface, the drive ensures fast data transfer rates, which is critical for high-performance computing environments. The 'NL' in its description stands for Nearline, indicating that the drive is optimized for workloads that do not require the speed of a traditional enterprise-class drive but still demand higher durability and reliability than what typical desktop drives offer. Its integration into IBM's storage systems ensures compatibility and enables businesses to expand storage capacity efficiently, supporting continuous data growth while maintaining system performance.

You May Also Be Interested in

IBM
IBM 8TB 7.2K 3.5 inch NL HDD
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
300GB 15K SAS SFF3 4K BLK HDD
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess